TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A682J080AC

Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172686-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172686-1-ND
Ceramic Capacitors 445-172686-1-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172686-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172686-6-ND
Ceramic Capacitors 445-172686-6-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172686-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172686-2-ND
Ceramic Capacitors 445-172686-2-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 100V Capacitor
60-CGA3E1C0G2A682J080AC
6800PF 100V Capacitor 60-CGA3E1C0G2A682J080AC
CAP CER 6800PF 100V C0G 0603 Product overview: CGA3E1C0G2A682J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A682J08 0AC can be used for catalog matching and distributor lookup.

CAP CER 6800PF 100V C0G 0603 Product overview: CGA3E1C0G2A682J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A682J080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1C0G2A682J080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1C0G2A682J080AC
Ceramic Capacitors CGA3E1C0G2A682J080AC
CAP CER 6800PF 100V C0G 0603

CAP CER 6800PF 100V C0G 0603

Supplier's Site Datasheet
Cap, 6800Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4497
Cap, 6800Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4497
CAP, 6800PF, 100V, 5%, C0G/NP0, 0603; Capacitance:6800pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 6800PF, 100V, 5%, C0G/NP0, 0603; Capacitance:6800pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-172686-1-ND 445-172686-6-ND 60-CGA3E1C0G2A682J080AC CGA3E1C0G2A682J080AC 68AC4497
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 100V Capacitor Ceramic Capacitors Cap, 6800Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details