TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A562J080AE

Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175661-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175661-1-ND
Ceramic Capacitors 445-175661-1-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175661-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175661-6-ND
Ceramic Capacitors 445-175661-6-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175661-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175661-2-ND
Ceramic Capacitors 445-175661-2-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1C0G2A562J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1C0G2A562J080AE
Ceramic Capacitors CGA3E1C0G2A562J080AE
CAP CER 5600PF 100V C0G/NP0 0603

CAP CER 5600PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0344
Cap, Aec-Q200, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0344
CAP, AEC-Q200, 5600PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5600PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2342 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2342
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2342
MLCC,0603,C0G,100V,5 .6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,5.6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175661-1-ND 445-175661-6-ND CGA3E1C0G2A562J080AE 39AH0344
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5600Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details