The TDK multilayer ceramic chip capacitor, part number 78AH1376, features a capacitance of 5600 pF and a voltage rating of 100V. It is designed in a 0603 package size and complies with AEC-Q200 standards, making it suitable for automotive applications. The capacitor operates within a temperature range of -55°C to +125°C and utilizes a C0G temperature characteristic, which provides excellent stability under varying conditions. This component is also RoHS compliant, ensuring it meets environmental regulations. It is applicable in various circuits, including decoupling, smoothing, and resonant circuits in high voltage applications.
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 5600PF 100V C0G 0603 Product overview: CGA3E1C0G2A562J080AC
MLCC,0603,C0G,100V,5
CAP, AEC-Q200, 5600PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-172685-1-ND | 445-172685-6-ND | 60-CGA3E1C0G2A562J080AC | 87X5004 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 5600PF 100V Capacitor | Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |