TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CGA3E1C0G2A472J080AC

Description
Win Source Part Number: 960958-CGA3E1C0G2A47 2J080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G2A472J080AC; CGA3EAC0G2A472J080AC ; CGA3EANP02A472J080AC ; CL10B472KB8NNNC; GRM1885C1H472JA01D; C0603C472J5GACTU; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-172684-2,445-172 684-1,CGA3E1C0G2A472 JT0Y0E,445-172684-6
Request a Quote Datasheet
Description
Win Source Part Number: 960958-CGA3E1C0G2A47 2J080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G2A472J080AC; CGA3EAC0G2A472J080AC ; CGA3EANP02A472J080AC ; CL10B472KB8NNNC; GRM1885C1H472JA01D; C0603C472J5GACTU; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-172684-2,445-172 684-1,CGA3E1C0G2A472 JT0Y0E,445-172684-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 960958-CGA3E1C0G2A472J080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960958-CGA3E1C0G2A472J080AC
Capacitors - Ceramic Capacitors 960958-CGA3E1C0G2A472J080AC
Win Source Part Number: 960958-CGA3E1C0G2A47 2J080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G2A472J080AC; CGA3EAC0G2A472J080AC ; CGA3EANP02A472J080AC ; CL10B472KB8NNNC; GRM1885C1H472JA01D; C0603C472J5GACTU; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-172684-2,445-172 684-1,CGA3E1C0G2A472 JT0Y0E,445-172684-6

Win Source Part Number: 960958-CGA3E1C0G2A472J080AC
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 4700 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C1608C0G2A472J080AC; CGA3EAC0G2A472J080AC; CGA3EANP02A472J080AC; CL10B472KB8NNNC; GRM1885C1H472JA01D; C0603C472J5GACTU;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-172684-2,445-172684-1,CGA3E1C0G2A472JT0Y0E,445-172684-6

Buy Now
Singapore, Singapore
4700PF 100V Capacitor
60-CGA3E1C0G2A472J080AC
4700PF 100V Capacitor 60-CGA3E1C0G2A472J080AC
CAP CER 4700PF 100V C0G 0603 Product overview: CGA3E1C0G2A472J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A472J08 0AC can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V C0G 0603 Product overview: CGA3E1C0G2A472J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A472J080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-172684-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172684-2-ND
Ceramic Capacitors 445-172684-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172684-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172684-6-ND
Ceramic Capacitors 445-172684-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172684-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172684-1-ND
Ceramic Capacitors 445-172684-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1796018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1796018
MLCCs - Multilayer Ceramic Capacitors 1796018
TDK CGA3E1C0G2A472J080AC

TDK CGA3E1C0G2A472J080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795261 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795261
MLCCs - Multilayer Ceramic Capacitors 1795261
TDK CGA3E1C0G2A472J080AC

TDK CGA3E1C0G2A472J080AC

Supplier's Site
Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4496
Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4496
CAP, 4700PF, 100V, 5%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 100V, 5%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 960958-CGA3E1C0G2A472J080AC 60-CGA3E1C0G2A472J080AC 445-172684-2-ND 445-172684-6-ND 1796018 68AC4496
Product Name Capacitors - Ceramic Capacitors 4700PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4700Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers