TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A392J080AC

Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172683-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172683-6-ND
Ceramic Capacitors 445-172683-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172683-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172683-2-ND
Ceramic Capacitors 445-172683-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172683-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172683-1-ND
Ceramic Capacitors 445-172683-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
3900PF 100V Capacitor
60-CGA3E1C0G2A392J080AC
3900PF 100V Capacitor 60-CGA3E1C0G2A392J080AC
CAP CER 3900PF 100V C0G 0603 Product overview: CGA3E1C0G2A392J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A392J08 0AC can be used for catalog matching and distributor lookup.

CAP CER 3900PF 100V C0G 0603 Product overview: CGA3E1C0G2A392J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A392J080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4560
Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4560
CAP, AEC-Q200, 3900PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5002 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5002
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5002
MLCC,0603,C0G,100V,3 .9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172683-6-ND 445-172683-2-ND 60-CGA3E1C0G2A392J080AC 29AJ4560
Product Name Ceramic Capacitors Ceramic Capacitors 3900PF 100V Capacitor Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details