TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A103J080AE

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175658-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175658-1-ND
Ceramic Capacitors 445-175658-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175658-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175658-6-ND
Ceramic Capacitors 445-175658-6-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175658-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175658-2-ND
Ceramic Capacitors 445-175658-2-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1022822-CGA3E1C0G2A103J080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1022822-CGA3E1C0G2A103J080AE
Capacitors - Ceramic Capacitors 1022822-CGA3E1C0G2A103J080AE
Win Source Part Number: 1022822-CGA3E1C0G2A1 03J080AE Category: Capacitors>Ceramic Capacitors Series: CGA Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-175658-6,CGA3E1C 0G2A103JT0Y0S,445-17 5658-1,445-175658-2

Win Source Part Number: 1022822-CGA3E1C0G2A103J080AE
Category: Capacitors>Ceramic Capacitors
Series: CGA
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-175658-6,CGA3E1C0G2A103JT0Y0S,445-175658-1,445-175658-2

Buy Now
Singapore, Singapore
10000PF 100V Capacitor
60-CGA3E1C0G2A103J080AE
10000PF 100V Capacitor 60-CGA3E1C0G2A103J080AE
CAP CER 10000PF 100V C0GNP0 0603 Product overview: CGA3E1C0G2A103J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A103J08 0AE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V C0GNP0 0603 Product overview: CGA3E1C0G2A103J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A103J080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0341
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0341
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2339 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2339
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2339
MLCC,0603,C0G,100V,1 0nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,10nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1C0G2A103J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1C0G2A103J080AE
Ceramic Capacitors CGA3E1C0G2A103J080AE
CAP CER 10000PF 100V C0GNP0 0603

CAP CER 10000PF 100V C0GNP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175658-1-ND 445-175658-6-ND 1022822-CGA3E1C0G2A103J080AE 60-CGA3E1C0G2A103J080AE 39AH0341 CGA3E1C0G2A103J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 100V Capacitor Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details