TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X8R1E223M050BD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X8R1E223M050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X8R1E223M050BD
Multilayer Ceramic Chip Capacitor CGA2B3X8R1E223M050BD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9703-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9703-2-ND
Ceramic Capacitors 445-9703-2-ND
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6484 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6484
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6484
MLCC,0402,X8R,25V,22 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,25V,22nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA2B3X8R1E223M050BD
CAP CER 0.022UF 25V 0402 EPOXY

CAP CER 0.022UF 25V 0402 EPOXY

Supplier's Site
Ceramic Capacitors - CGA2B3X8R1E223M050BD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X8R1E223M050BD
Ceramic Capacitors CGA2B3X8R1E223M050BD
CAP CER 0.022UF 25V 0402 EPOXY

CAP CER 0.022UF 25V 0402 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X8R1E223M050BD 445-9703-2-ND 51X6484 CGA2B3X8R1E223M050BD CGA2B3X8R1E223M050BD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers