TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X8R1E223K050BD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X8R1E223K050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X8R1E223K050BD
Multilayer Ceramic Chip Capacitor CGA2B3X8R1E223K050BD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9702-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9702-2-ND
Ceramic Capacitors 445-9702-2-ND
0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA2B3X8R1E223K050BD
CAP CER 0.022UF 25V 0402 EPOXY

CAP CER 0.022UF 25V 0402 EPOXY

Supplier's Site
Ceramic Capacitors - CGA2B3X8R1E223K050BD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X8R1E223K050BD
Ceramic Capacitors CGA2B3X8R1E223K050BD
CAP CER 0.022UF 25V 0402 EPOXY

CAP CER 0.022UF 25V 0402 EPOXY

Supplier's Site Datasheet
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6482 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6482
Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6482
MLCC,0402,X8R,25V,22 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,25V,22nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 25V, 10%, X8R, 0402; Capacitance Tdk - 68AC4492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 25V, 10%, X8R, 0402; Capacitance Tdk
68AC4492
Cap, 0.022Μf, 25V, 10%, X8R, 0402; Capacitance Tdk 68AC4492
CAP, 0.022µF, 25V, 10%, X8R, 0402; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 25V, 10%, X8R, 0402; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X8R1E223K050BD 445-9702-2-ND CGA2B3X8R1E223K050BD CGA2B3X8R1E223K050BD 51X6482 68AC4492
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Cap, 0.022Μf, 25V, 10%, X8R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF150J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details