Mid Voltage (100 to 630V)
6800pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
6800pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
6800pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
CAP CER 6800PF 100V X7S 0402 Product overview: CGA2B3X7S2A682M050BB
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B3X7S2A682M050BB | 445-12292-6-ND | 445-12292-1-ND | 60-CGA2B3X7S2A682M050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 6800PF 100V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF | 0.0068 microF |