TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7S2A472K050BB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7S2A472K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7S2A472K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7S2A472K050BB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
4700PF 100V Capacitor
60-CGA2B3X7S2A472K050BB
4700PF 100V Capacitor 60-CGA2B3X7S2A472K050BB
CAP CER 4700PF 100V X7S 0402 Product overview: CGA2B3X7S2A472K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A472K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7S 0402 Product overview: CGA2B3X7S2A472K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A472K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6908-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6908-6-ND
Ceramic Capacitors 445-6908-6-ND
4700pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6908-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6908-1-ND
Ceramic Capacitors 445-6908-1-ND
4700pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6908-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6908-2-ND
Ceramic Capacitors 445-6908-2-ND
4700pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9631 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9631
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9631
Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402; Capacitance Tdk - 94AC7455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402; Capacitance Tdk
94AC7455
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402; Capacitance Tdk 94AC7455
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0402; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0402; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7S2A472K050BB 60-CGA2B3X7S2A472K050BB 445-6908-6-ND 445-6908-1-ND 52W9631 94AC7455
Product Name Multilayer Ceramic Chip Capacitor 4700PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers