TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7S2A102K050BB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7S2A102K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7S2A102K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7S2A102K050BB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1000PF 100V Capacitor
60-CGA2B3X7S2A102K050BB
1000PF 100V Capacitor 60-CGA2B3X7S2A102K050BB
CAP CER 1000PF 100V X7S 0402 Product overview: CGA2B3X7S2A102K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A102K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7S 0402 Product overview: CGA2B3X7S2A102K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A102K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6904-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6904-1-ND
Ceramic Capacitors 445-6904-1-ND
1000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6904-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6904-2-ND
Ceramic Capacitors 445-6904-2-ND
1000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6904-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6904-6-ND
Ceramic Capacitors 445-6904-6-ND
1000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X7S2A102K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7S2A102K050BB
Ceramic Capacitors CGA2B3X7S2A102K050BB
CAP CER 1000PF 100V X7S 0402

CAP CER 1000PF 100V X7S 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9626 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9626
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9626
Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk - 51T2171 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk
51T2171
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk 51T2171
Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, 10%, X7S, 0402; Capacitance Tdk - 03AC2419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X7S, 0402; Capacitance Tdk
03AC2419
Cap, 1000Pf, 100V, 10%, X7S, 0402; Capacitance Tdk 03AC2419
CAP, 1000PF, 100V, 10%, X7S, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, X7S, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7S2A102K050BB 60-CGA2B3X7S2A102K050BB 445-6904-1-ND 445-6904-6-ND CGA2B3X7S2A102K050BB 52W9626 03AC2419
Product Name Multilayer Ceramic Chip Capacitor 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk Cap, 1000Pf, 100V, 10%, X7S, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers