TDK U.S.A. Corporation 0.47UF 10V Capacitor CGA2B3X7S1A474K050BE

Description
CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474K05 0BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474K05 0BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 10V Capacitor
60-CGA2B3X7S1A474K050BE
0.47UF 10V Capacitor 60-CGA2B3X7S1A474K050BE
CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474K05 0BE can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474K050BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330369-CGA2B3X7S1A474K050BE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330369-CGA2B3X7S1A474K050BE
Capacitors - Ceramic Capacitors 1330369-CGA2B3X7S1A474K050BE
Manufacturer: TDK Corporation Win Source Part Number: 1330369-CGA2B3X7S1A4 74K050BE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173723-2,CGA2B3X 7S1A474KT000S,445-17 3723-6,445-173723-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330369-CGA2B3X7S1A474K050BE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.024" (0.60mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-173723-2,CGA2B3X7S1A474KT000S,445-173723-6,445-173723-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-173723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173723-6-ND
Ceramic Capacitors 445-173723-6-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173723-1-ND
Ceramic Capacitors 445-173723-1-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173723-2-ND
Ceramic Capacitors 445-173723-2-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
39AH0336
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk 39AH0336
CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5405 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5405
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5405
MLCC,0402,X7S,10V,0. 47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,10V,0.47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X7S1A474K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7S1A474K050BE
Ceramic Capacitors CGA2B3X7S1A474K050BE
CAP CER 0.47UF 10V X7S 0402

CAP CER 0.47UF 10V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B3X7S1A474K050BE 1330369-CGA2B3X7S1A474K050BE 445-173723-6-ND 445-173723-1-ND 39AH0336 CGA2B3X7S1A474K050BE
Product Name 0.47UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-V80BZ104M5SX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers