General (Up to 50V)
0.033µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
0.033µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
0.033µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.033UF 35V X7R 0402 Product overview: CGA2B3X7R1V333K050BB
CAP, AEC-Q200, 0.033UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 0.033UF 35V X7R 0402
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B3X7R1V333K050BB | 445-12258-6-ND | 445-12258-1-ND | 60-CGA2B3X7R1V333K050BB | 29AJ4550 | CGA2B3X7R1V333K050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.033UF 35V Capacitor | Cap, Aec-Q200, 0.033Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |