TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1V153K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1V153K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1V153K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1V153K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1034860-CGA2B3X7R1V153K050BB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034860-CGA2B3X7R1V153K050BB
Capacitors - Ceramic Capacitors 1034860-CGA2B3X7R1V153K050BB
Win Source Part Number: 1034860-CGA2B3X7R1V1 53K050BB Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 0.015 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155R71E153KA61D; CC0402KRX7R8BB153; GCM155R71E153KA55D; CL05B153KA5NNNC; CGA2B2X7R1E153K050BA ; CGJ2B2X7R1E153K050BA ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-12254-1,445-1225 4-2,CGA2B3X7R1V153KT 0Y0F,445-12254-6

Win Source Part Number: 1034860-CGA2B3X7R1V153K050BB
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 0.015 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155R71E153KA61D; CC0402KRX7R8BB153; GCM155R71E153KA55D; CL05B153KA5NNNC; CGA2B2X7R1E153K050BA; CGJ2B2X7R1E153K050BA;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-12254-1,445-12254-2,CGA2B3X7R1V153KT0Y0F,445-12254-6

Buy Now Datasheet
Singapore, Singapore
0.015UF 35V Capacitor
60-CGA2B3X7R1V153K050BB
0.015UF 35V Capacitor 60-CGA2B3X7R1V153K050BB
CAP CER 0.015UF 35V X7R 0402 Product overview: CGA2B3X7R1V153K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1V153K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 35V X7R 0402 Product overview: CGA2B3X7R1V153K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1V153K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12254-1-ND
Ceramic Capacitors 445-12254-1-ND
0.015µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12254-2-ND
Ceramic Capacitors 445-12254-2-ND
0.015µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12254-6-ND
Ceramic Capacitors 445-12254-6-ND
0.015µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,35V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6453 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,35V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6453
Mlcc,0402,x7R,35V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6453
MLCC,0402,X7R,35V,15 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,35V,15nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.015Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4548
Cap, Aec-Q200, 0.015Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4548
CAP, AEC-Q200, 0.015UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1V153K050BB 1034860-CGA2B3X7R1V153K050BB 60-CGA2B3X7R1V153K050BB 445-12254-1-ND 445-12254-6-ND 51X6453
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 0.015UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,35V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details