General (Up to 50V)
CAP CER 0.1UF 35V X7R 0402 Product overview: CGA2B3X7R1V104M050BB
0.1µF ±20% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±20% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±20% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
MLCC,0402,X7R,35V,0.
CAP, AEC-Q200, 0.1UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 0.1UF 35V X7R 0402
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B3X7R1V104M050BB | 60-CGA2B3X7R1V104M050BB | 445-12264-6-ND | 445-12264-1-ND | 51X6452 | CGA2B3X7R1V104M050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.1UF 35V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,x7R,35V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |