TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1H333K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1H333K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1H333K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1H333K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.033UF 50V Capacitor
60-CGA2B3X7R1H333K050BB
0.033UF 50V Capacitor 60-CGA2B3X7R1H333K050BB
CAP CER 0.033UF 50V X7R 0402 Product overview: CGA2B3X7R1H333K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H333K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0402 Product overview: CGA2B3X7R1H333K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H333K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6896-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6896-1-ND
Ceramic Capacitors 445-6896-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6896-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6896-6-ND
Ceramic Capacitors 445-6896-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6896-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6896-2-ND
Ceramic Capacitors 445-6896-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155629P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155629P
MLCCs - Multilayer Ceramic Capacitors 9155629P
TDK CGA2B3X7R1H333K050BB

TDK CGA2B3X7R1H333K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155629 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155629
MLCCs - Multilayer Ceramic Capacitors 9155629
TDK CGA2B3X7R1H333K050BB

TDK CGA2B3X7R1H333K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109410 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109410
MLCCs - Multilayer Ceramic Capacitors 1109410
TDK CGA2B3X7R1H333K050BB

TDK CGA2B3X7R1H333K050BB

Supplier's Site
Ceramic Capacitors - CGA2B3X7R1H333K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1H333K050BB
Ceramic Capacitors CGA2B3X7R1H333K050BB
CAP CER 0.033UF 50V X7R 0402

CAP CER 0.033UF 50V X7R 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 10%, X7R, 50 V Rohs Compliant Tdk - 52W9621 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 10%, X7R, 50 V Rohs Compliant Tdk
52W9621
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 10%, X7R, 50 V Rohs Compliant Tdk 52W9621
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.033 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.033 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk - 51T2166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk
51T2166
Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk 51T2166
CERAMIC CAPACITOR, 0.033UF, 50V, X7R, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.033UF, 50V, X7R, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402; Capacitance Tdk - 04X3149 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402; Capacitance Tdk
04X3149
Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402; Capacitance Tdk 04X3149
CERAMIC CAPACITOR, 0.033UF, 50V, X7R, 0402; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.033UF, 50V, X7R, 0402; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1H333K050BB 60-CGA2B3X7R1H333K050BB 445-6896-1-ND 445-6896-6-ND 9155629P 9155629 CGA2B3X7R1H333K050BB 52W9621 51T2166
Product Name Multilayer Ceramic Chip Capacitor 0.033UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 10%, X7R, 50 V Rohs Compliant Tdk Ceramic Capacitor, 0.033Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details