TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1H223M050BE

Description
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B3X7R1H223M050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B3X7R1H223M050BE-ND
Ceramic Capacitors CGA2B3X7R1H223M050BE-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5402 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5402
Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5402
MLCC,0402,X7R,50V,22 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,22nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA2B3X7R1H223M050BE
CAP CER 0.022UF 50V X7R 0402

CAP CER 0.022UF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1H223M050BE-ND 92Y5402 CGA2B3X7R1H223M050BE
Product Name Ceramic Capacitors Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details