TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1H223M050BB

Description
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12267-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12267-2-ND
Ceramic Capacitors 445-12267-2-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12267-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12267-6-ND
Ceramic Capacitors 445-12267-6-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12267-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12267-1-ND
Ceramic Capacitors 445-12267-1-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-CGA2B3X7R1H223M050BB
0.022UF 50V Capacitor 60-CGA2B3X7R1H223M050BB
CAP CER 0.022UF 50V X7R 0402 Product overview: CGA2B3X7R1H223M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H223M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0402 Product overview: CGA2B3X7R1H223M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H223M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X7R1H223M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1H223M050BB
Ceramic Capacitors CGA2B3X7R1H223M050BB
CAP CER 0.022UF 50V X7R 0402

CAP CER 0.022UF 50V X7R 0402

Supplier's Site Datasheet
Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6440 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6440
Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6440
MLCC,0402,X7R,50V,22 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,22nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9368 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9368
Ceramic Capacitors Rohs Compliant Tdk 57AK9368
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-12267-2-ND 445-12267-6-ND 60-CGA2B3X7R1H223M050BB CGA2B3X7R1H223M050BB 51X6440
Product Name Ceramic Capacitors Ceramic Capacitors 0.022UF 50V Capacitor Ceramic Capacitors Mlcc,0402,x7R,50V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details