TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1E154M050BB

Description
0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B3X7R1E154M050BBTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7R1E154M050BBDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7R1E154M050BBCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Buy Now Datasheet
Singapore, Singapore
0.15UF 25V Capacitor
60-CGA2B3X7R1E154M050BB
0.15UF 25V Capacitor 60-CGA2B3X7R1E154M050BB
CAP CER 0.15UF 25V X7R 0402 Product overview: CGA2B3X7R1E154M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E154M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 25V X7R 0402 Product overview: CGA2B3X7R1E154M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E154M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6426 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6426
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6426
MLCC,0402,X7R,25V,0. 15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - CGA2B3X7R1E154M050BB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA2B3X7R1E154M050BB
Capacitors - Ceramic Capacitors CGA2B3X7R1E154M050BB
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B3X7R1E154M050BBTR-ND 445-CGA2B3X7R1E154M050BBDKR-ND 60-CGA2B3X7R1E154M050BB 51X6426 CGA2B3X7R1E154M050BB
Product Name Ceramic Capacitors Ceramic Capacitors 0.15UF 25V Capacitor Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details