TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1E154K050BB

Description
0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B3X7R1E154K050BBDKR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7R1E154K050BBTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7R1E154K050BBCT-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 25V Capacitor
60-CGA2B3X7R1E154K050BB
0.15UF 25V Capacitor 60-CGA2B3X7R1E154K050BB
CAP CER 0.15UF 25V X7R 0402 Product overview: CGA2B3X7R1E154K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E154K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 25V X7R 0402 Product overview: CGA2B3X7R1E154K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E154K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6425 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6425
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6425
MLCC,0402,X7R,25V,0. 15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4543
Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4543
CAP, AEC-Q200, 0.15UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.15UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B3X7R1E154K050BBDKR-ND 445-CGA2B3X7R1E154K050BBTR-ND 60-CGA2B3X7R1E154K050BB 51X6425
Product Name Ceramic Capacitors Ceramic Capacitors 0.15UF 25V Capacitor Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers