TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1V103M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1V103M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1V103M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1V103M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 35V Capacitor
60-CGA2B3X5R1V103M050BB
10000PF 35V Capacitor 60-CGA2B3X5R1V103M050BB
CAP CER 10000PF 35V X5R 0402 Product overview: CGA2B3X5R1V103M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1V103M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 10000PF 35V X5R 0402 Product overview: CGA2B3X5R1V103M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1V103M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12188-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12188-6-ND
Ceramic Capacitors 445-12188-6-ND
10000pF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12188-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12188-1-ND
Ceramic Capacitors 445-12188-1-ND
10000pF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12188-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12188-2-ND
Ceramic Capacitors 445-12188-2-ND
10000pF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1V103M050BB 60-CGA2B3X5R1V103M050BB 445-12188-6-ND 445-12188-1-ND
Product Name Multilayer Ceramic Chip Capacitor 10000PF 35V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details