TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1V103K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1V103K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1V103K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1V103K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 35V Capacitor
60-CGA2B3X5R1V103K050BB
10000PF 35V Capacitor 60-CGA2B3X5R1V103K050BB
CAP CER 10000PF 35V X5R 0402 Product overview: CGA2B3X5R1V103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1V103K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 10000PF 35V X5R 0402 Product overview: CGA2B3X5R1V103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1V103K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12187-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12187-1-ND
Ceramic Capacitors 445-12187-1-ND
10000pF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12187-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12187-6-ND
Ceramic Capacitors 445-12187-6-ND
10000pF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12187-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12187-2-ND
Ceramic Capacitors 445-12187-2-ND
10000pF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4540
Cap, Aec-Q200, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4540
CAP, AEC-Q200, 0.01UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1V103K050BB 60-CGA2B3X5R1V103K050BB 445-12187-1-ND 445-12187-6-ND 29AJ4540
Product Name Multilayer Ceramic Chip Capacitor 10000PF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers