TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1H473M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1H473M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1H473M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1H473M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12210-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12210-1-ND
Ceramic Capacitors 445-12210-1-ND
0.047µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12210-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12210-2-ND
Ceramic Capacitors 445-12210-2-ND
0.047µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12210-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12210-6-ND
Ceramic Capacitors 445-12210-6-ND
0.047µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-CGA2B3X5R1H473M050BB
0.047UF 50V Capacitor 60-CGA2B3X5R1H473M050BB
CAP CER 0.047UF 50V X5R 0402 Product overview: CGA2B3X5R1H473M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1H473M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X5R 0402 Product overview: CGA2B3X5R1H473M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1H473M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X5R1H473M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X5R1H473M050BB
Ceramic Capacitors CGA2B3X5R1H473M050BB
CAP CER 0.047UF 50V X5R 0402

CAP CER 0.047UF 50V X5R 0402

Supplier's Site Datasheet
Mlcc,0402,x5R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6403 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6403
Mlcc,0402,x5R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6403
MLCC,0402,X5R,50V,47 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,50V,47nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1H473M050BB 445-12210-1-ND 445-12210-6-ND 60-CGA2B3X5R1H473M050BB CGA2B3X5R1H473M050BB 51X6403
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Ceramic Capacitors Mlcc,0402,x5R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers