TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1E104K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1E104K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1E104K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1E104K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-CGA2B3X5R1E104K050BB
0.1UF 25V Capacitor 60-CGA2B3X5R1E104K050BB
CAP CER 0.1UF 25V X5R 0402 Product overview: CGA2B3X5R1E104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1E104K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0402 Product overview: CGA2B3X5R1E104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1E104K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12185-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12185-6-ND
Ceramic Capacitors 445-12185-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12185-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12185-2-ND
Ceramic Capacitors 445-12185-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12185-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12185-1-ND
Ceramic Capacitors 445-12185-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
71AH2771
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 71AH2771
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6390 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6390
Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6390
MLCC,0402,X5R,25V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,25V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X5R1E104K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X5R1E104K050BB
Ceramic Capacitors CGA2B3X5R1E104K050BB
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1E104K050BB 60-CGA2B3X5R1E104K050BB 445-12185-6-ND 445-12185-2-ND 71AH2771 CGA2B3X5R1E104K050BB
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details