TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1A154K050BB

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1A154K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1A154K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1A154K050BB
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12158-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12158-6-ND
Ceramic Capacitors 445-12158-6-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12158-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12158-2-ND
Ceramic Capacitors 445-12158-2-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12158-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12158-1-ND
Ceramic Capacitors 445-12158-1-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 10V Capacitor
60-CGA2B3X5R1A154K050BB
0.15UF 10V Capacitor 60-CGA2B3X5R1A154K050BB
CAP CER 0.15UF 10V X5R 0402 Product overview: CGA2B3X5R1A154K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1A154K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 10V X5R 0402 Product overview: CGA2B3X5R1A154K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1A154K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.15Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
78AH1361
Cap, Aec-Q200, 0.15Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk 78AH1361
CAP, AEC-Q200, 0.15UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.15UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1A154K050BB 445-12158-6-ND 445-12158-2-ND 60-CGA2B3X5R1A154K050BB 78AH1361
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.15UF 10V Capacitor Cap, Aec-Q200, 0.15Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details