TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R2A471M050BE

Description
470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B2X8R2A471M050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B2X8R2A471M050BE-ND
Ceramic Capacitors CGA2B2X8R2A471M050BE-ND
470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA2B2X8R2A471M050BE
CAP CER 470PF 100V X8R 0402

CAP CER 470PF 100V X8R 0402

Supplier's Site
Ceramic Capacitors - CGA2B2X8R2A471M050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X8R2A471M050BE
Ceramic Capacitors CGA2B2X8R2A471M050BE
CAP CER 470PF 100V X8R 0402

CAP CER 470PF 100V X8R 0402

Supplier's Site Datasheet
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5393 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5393
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5393
MLCC,0402,X8R,100V,4 70pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,100V,470pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X8R2A471M050BE-ND CGA2B2X8R2A471M050BE CGA2B2X8R2A471M050BE 92Y5393
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details