CAP CER 470PF 100V X8R 0402 Product overview: CGA2B2X8R2A471M050BA
470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
470pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
MLCC,0402,X8R,100V,4
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA2B2X8R2A471M050BA | 445-15948-6-ND | 445-15948-1-ND | 17X8566 |
| Product Name | 470PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF |