TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R2A471K050BA

Description
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15947-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15947-1-ND
Ceramic Capacitors 445-15947-1-ND
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15947-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15947-6-ND
Ceramic Capacitors 445-15947-6-ND
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15947-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15947-2-ND
Ceramic Capacitors 445-15947-2-ND
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 100V Capacitor
60-CGA2B2X8R2A471K050BA
470PF 100V Capacitor 60-CGA2B2X8R2A471K050BA
CAP CER 470PF 100V X8R 0402 Product overview: CGA2B2X8R2A471K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R2A471K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V X8R 0402 Product overview: CGA2B2X8R2A471K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R2A471K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 17X8565 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
17X8565
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 17X8565
MLCC,0402,X8R,100V,4 70pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,100V,470pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-15947-1-ND 445-15947-6-ND 60-CGA2B2X8R2A471K050BA 17X8565
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 100V Capacitor Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers