TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R2A222K050BE

Description
2200pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B2X8R2A222K050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B2X8R2A222K050BE-ND
Ceramic Capacitors CGA2B2X8R2A222K050BE-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA2B2X8R2A222K050BE
CAP CER 2200PF 100V X8R 0402

CAP CER 2200PF 100V X8R 0402

Supplier's Site
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0329
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0329
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA2B2X8R2A222K050BE-ND CGA2B2X8R2A222K050BE 39AH0329
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers