TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R2A152M050BE

Description
1500pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B2X8R2A152M050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B2X8R2A152M050BE-ND
Ceramic Capacitors CGA2B2X8R2A152M050BE-ND
1500pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CGA2B2X8R2A152M050BE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA2B2X8R2A152M050BE
Capacitors - Ceramic Capacitors CGA2B2X8R2A152M050BE
CAP CER 1500PF 100V X8R 0402

CAP CER 1500PF 100V X8R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CGA2B2X8R2A152M050BE-ND CGA2B2X8R2A152M050BE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details