1000pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 1000PF 100V X8R 0402
CAP CER 1000PF 100V X8R 0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2X8R2A102M050BE-ND | 39AH0327 | CGA2B2X8R2A102M050BE | CGA2B2X8R2A102M050BE |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |