TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA2B2X8R2A102K050BA

Description
TDK CGA2B2X8R2A102K050BA
Request a Quote Datasheet
Description
TDK CGA2B2X8R2A102K050BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1795995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795995
MLCCs - Multilayer Ceramic Capacitors 1795995
TDK CGA2B2X8R2A102K050BA

TDK CGA2B2X8R2A102K050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795249 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795249
MLCCs - Multilayer Ceramic Capacitors 1795249
TDK CGA2B2X8R2A102K050BA

TDK CGA2B2X8R2A102K050BA

Supplier's Site
Singapore, Singapore
1000PF 100V Capacitor
60-CGA2B2X8R2A102K050BA
1000PF 100V Capacitor 60-CGA2B2X8R2A102K050BA
CAP CER 1000PF 100V X8R 0402 Product overview: CGA2B2X8R2A102K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R2A102K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X8R 0402 Product overview: CGA2B2X8R2A102K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R2A102K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15935-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15935-2-ND
Ceramic Capacitors 445-15935-2-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15935-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15935-1-ND
Ceramic Capacitors 445-15935-1-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15935-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15935-6-ND
Ceramic Capacitors 445-15935-6-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1000Pf, 100V, 10%, X8R, 0402; Capacitance Tdk - 68AC4484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X8R, 0402; Capacitance Tdk
68AC4484
Cap, 1000Pf, 100V, 10%, X8R, 0402; Capacitance Tdk 68AC4484
CAP, 1000PF, 100V, 10%, X8R, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, X8R, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1795995 60-CGA2B2X8R2A102K050BA 445-15935-2-ND 445-15935-6-ND 68AC4484
Product Name MLCCs - Multilayer Ceramic Capacitors 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 100V, 10%, X8R, 0402; Capacitance Tdk
Technology Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details