TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X8R1H681K050BD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X8R1H681K050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X8R1H681K050BD
Multilayer Ceramic Chip Capacitor CGA2B2X8R1H681K050BD
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
680PF 50V Capacitor
60-CGA2B2X8R1H681K050BD
680PF 50V Capacitor 60-CGA2B2X8R1H681K050BD
CAP CER 680PF 50V X8R 0402 EPOXY Product overview: CGA2B2X8R1H681K050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1H681K05 0BD can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V X8R 0402 EPOXY Product overview: CGA2B2X8R1H681K050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1H681K050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9723-1-ND
Ceramic Capacitors 445-9723-1-ND
680pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

680pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9723-6-ND
Ceramic Capacitors 445-9723-6-ND
680pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

680pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9723-2-ND
Ceramic Capacitors 445-9723-2-ND
680pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

680pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X8R1H681K050BD 60-CGA2B2X8R1H681K050BD 445-9723-1-ND 445-9723-6-ND
Product Name Multilayer Ceramic Chip Capacitor 680PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - CK05BX151K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details