High Temperature Application
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 470PF 50V X8R 0402 EPOXY Product overview: CGA2B2X8R1H471K050BD
CAP, 470PF, 50V, 10%, X8R, 0402; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2X8R1H471K050BD | 445-8855-6-ND | 445-8855-2-ND | 60-CGA2B2X8R1H471K050BD | 68AC4482 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 470PF 50V Capacitor | Cap, 470Pf, 50V, 10%, X8R, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |