TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X8R1H331M050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X8R1H331M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X8R1H331M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X8R1H331M050BA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
330PF 50V Capacitor
60-CGA2B2X8R1H331M050BA
330PF 50V Capacitor 60-CGA2B2X8R1H331M050BA
CAP CER 330PF 50V X8R 0402 Product overview: CGA2B2X8R1H331M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1H331M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X8R 0402 Product overview: CGA2B2X8R1H331M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1H331M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12311-6-ND
Ceramic Capacitors 445-12311-6-ND
330pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

330pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12311-2-ND
Ceramic Capacitors 445-12311-2-ND
330pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

330pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12311-1-ND
Ceramic Capacitors 445-12311-1-ND
330pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

330pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2X8R1H331M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X8R1H331M050BA
Ceramic Capacitors CGA2B2X8R1H331M050BA
CAP CER 330PF 50V X8R 0402

CAP CER 330PF 50V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X8R1H331M050BA 60-CGA2B2X8R1H331M050BA 445-12311-6-ND 445-12311-2-ND CGA2B2X8R1H331M050BA
Product Name Multilayer Ceramic Chip Capacitor 330PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details