TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R1H222K050BE

Description
2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173815-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173815-2-ND
Ceramic Capacitors 445-173815-2-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173815-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173815-6-ND
Ceramic Capacitors 445-173815-6-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173815-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173815-1-ND
Ceramic Capacitors 445-173815-1-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA2B2X8R1H222K050BE
CAP CER 2200PF 50V X8R 0402

CAP CER 2200PF 50V X8R 0402

Supplier's Site
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
39AH0323
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 39AH0323
CAP, AEC-Q200, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173815-2-ND 445-173815-6-ND CGA2B2X8R1H222K050BE 39AH0323
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details