TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R1H221K050BE

Description
220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173829-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173829-6-ND
Ceramic Capacitors 445-173829-6-ND
220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173829-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173829-1-ND
Ceramic Capacitors 445-173829-1-ND
220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173829-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173829-2-ND
Ceramic Capacitors 445-173829-2-ND
220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
39AH0322
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 39AH0322
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173829-6-ND 445-173829-1-ND 39AH0322
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers