TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X8R1E682K050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X8R1E682K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X8R1E682K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X8R1E682K050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5872-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5872-6-ND
Ceramic Capacitors 445-5872-6-ND
6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5872-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5872-1-ND
Ceramic Capacitors 445-5872-1-ND
6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5872-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5872-2-ND
Ceramic Capacitors 445-5872-2-ND
6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 25V Capacitor
60-CGA2B2X8R1E682K050BA
6800PF 25V Capacitor 60-CGA2B2X8R1E682K050BA
CAP CER 6800PF 25V X8R 0402 Product overview: CGA2B2X8R1E682K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E682K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 25V X8R 0402 Product overview: CGA2B2X8R1E682K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E682K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X8R1E682K050BA 445-5872-6-ND 445-5872-1-ND 60-CGA2B2X8R1E682K050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 6800PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers