TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X8R1E103M050BD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X8R1E103M050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X8R1E103M050BD
Multilayer Ceramic Chip Capacitor CGA2B2X8R1E103M050BD
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
10000PF 25V Capacitor
60-CGA2B2X8R1E103M050BD
10000PF 25V Capacitor 60-CGA2B2X8R1E103M050BD
CAP CER 10000PF 25V 0402 EPOXY Product overview: CGA2B2X8R1E103M050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E103M05 0BD can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V 0402 EPOXY Product overview: CGA2B2X8R1E103M050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E103M050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9699-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9699-6-ND
Ceramic Capacitors 445-9699-6-ND
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9699-2-ND
Ceramic Capacitors 445-9699-2-ND
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9699-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9699-1-ND
Ceramic Capacitors 445-9699-1-ND
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X8R1E103M050BD 60-CGA2B2X8R1E103M050BD 445-9699-6-ND 445-9699-2-ND
Product Name Multilayer Ceramic Chip Capacitor 10000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details