TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H472M050BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 78AH1360, features a capacitance of 4700pF and a rated voltage of 50V. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is designed in a 0402 package size, which is compact and ideal for space-constrained designs. Its monolithic structure provides superior mechanical strength and reliability, while low equivalent series resistance (ESR) and equivalent series inductance (ESL) contribute to excellent frequency characteristics. This component is halogen-free and RoHS compliant, ensuring it meets environmental regulations. It is recommended for use in automotive electronic equipment, such as engine control units and sensor modules, as well as in applications requiring high reliability.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 78AH1360, features a capacitance of 4700pF and a rated voltage of 50V. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is designed in a 0402 package size, which is compact and ideal for space-constrained designs. Its monolithic structure provides superior mechanical strength and reliability, while low equivalent series resistance (ESR) and equivalent series inductance (ESL) contribute to excellent frequency characteristics. This component is halogen-free and RoHS compliant, ensuring it meets environmental regulations. It is recommended for use in automotive electronic equipment, such as engine control units and sensor modules, as well as in applications requiring high reliability.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H472M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H472M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H472M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4700PF 50V Capacitor
60-CGA2B2X7R1H472M050BA
4700PF 50V Capacitor 60-CGA2B2X7R1H472M050BA
CAP CER 4700PF 50V X7R 0402 Product overview: CGA2B2X7R1H472M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H472M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0402 Product overview: CGA2B2X7R1H472M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H472M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12278-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12278-1-ND
Ceramic Capacitors 445-12278-1-ND
4700pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12278-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12278-6-ND
Ceramic Capacitors 445-12278-6-ND
4700pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12278-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12278-2-ND
Ceramic Capacitors 445-12278-2-ND
4700pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,50V,4.7Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6353 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,4.7Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6353
Mlcc,0402,x7R,50V,4.7Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6353
MLCC,0402,X7R,50V,4. 7nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,4.7nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
78AH1360
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 78AH1360
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X7R1H472M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X7R1H472M050BA
Ceramic Capacitors CGA2B2X7R1H472M050BA
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H472M050BA 60-CGA2B2X7R1H472M050BA 445-12278-1-ND 445-12278-6-ND 51X6353 CGA2B2X7R1H472M050BA
Product Name Multilayer Ceramic Chip Capacitor 4700PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,50V,4.7Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers