TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H332M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H332M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H332M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H332M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
3300PF 50V Capacitor
60-CGA2B2X7R1H332M050BA
3300PF 50V Capacitor 60-CGA2B2X7R1H332M050BA
CAP CER 3300PF 50V X7R 0402 Product overview: CGA2B2X7R1H332M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H332M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V X7R 0402 Product overview: CGA2B2X7R1H332M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H332M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12276-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12276-6-ND
Ceramic Capacitors 445-12276-6-ND
3300pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12276-2-ND
Ceramic Capacitors 445-12276-2-ND
3300pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12276-1-ND
Ceramic Capacitors 445-12276-1-ND
3300pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 3300PF 50V X7R 0402 - 769-CGA2B2X7R1H332M050BA - Utmel Electronic Limited
Hong Kong, China
CAP CER 3300PF 50V X7R 0402
769-CGA2B2X7R1H332M050BA
CAP CER 3300PF 50V X7R 0402 769-CGA2B2X7R1H332M050BA
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Supplier's Site
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
71AH2770
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 71AH2770
CAP, AEC-Q200, 3300PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,x7R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6351 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6351
Mlcc,0402,x7R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6351
MLCC,0402,X7R,50V,3. 3nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,3.3nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H332M050BA 60-CGA2B2X7R1H332M050BA 445-12276-6-ND 445-12276-2-ND 769-CGA2B2X7R1H332M050BA 71AH2770
Product Name Multilayer Ceramic Chip Capacitor 3300PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 3300PF 50V X7R 0402 Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details