TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H152M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H152M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H152M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H152M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12273-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12273-6-ND
Ceramic Capacitors 445-12273-6-ND
1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12273-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12273-1-ND
Ceramic Capacitors 445-12273-1-ND
1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12273-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12273-2-ND
Ceramic Capacitors 445-12273-2-ND
1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-CGA2B2X7R1H152M050BA
1500PF 50V Capacitor 60-CGA2B2X7R1H152M050BA
CAP CER 1500PF 50V X7R 0402 Product overview: CGA2B2X7R1H152M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H152M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V X7R 0402 Product overview: CGA2B2X7R1H152M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H152M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X7R1H152M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X7R1H152M050BA
Ceramic Capacitors CGA2B2X7R1H152M050BA
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9367
Ceramic Capacitors Rohs Compliant Tdk 57AK9367
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H152M050BA 445-12273-6-ND 445-12273-1-ND 60-CGA2B2X7R1H152M050BA CGA2B2X7R1H152M050BA 57AK9367
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1500PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers