TDK Corporation Ceramic Capacitors - CGA2B2X7R1H102KT0Y0F CGA2B2X7R1H102KT0Y0F

Description
Manufacturer: TDK Corporation Win Source Part Number: 730319-CGA2B2X7R1H10 2KT0Y0F Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 730319-CGA2B2X7R1H10 2KT0Y0F Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B2X7R1H102KT0Y0F - 730319-CGA2B2X7R1H102KT0Y0F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA2B2X7R1H102KT0Y0F
730319-CGA2B2X7R1H102KT0Y0F
Ceramic Capacitors - CGA2B2X7R1H102KT0Y0F 730319-CGA2B2X7R1H102KT0Y0F
Manufacturer: TDK Corporation Win Source Part Number: 730319-CGA2B2X7R1H10 2KT0Y0F Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 730319-CGA2B2X7R1H102KT0Y0F
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.001uF 50V Capacitor
60-CGA2B2X7R1H102KT0Y0F
0.001uF 50V Capacitor 60-CGA2B2X7R1H102KT0Y0F
Cap Ceramic MLCC 0.001uF ±10% 50V X7R 0402 Product overview: CGA2B2X7R1H102KT0Y0F from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H102KT0 Y0F can be used for catalog matching and distributor lookup.

Cap Ceramic MLCC 0.001uF ±10% 50V X7R 0402 Product overview: CGA2B2X7R1H102KT0Y0F from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H102KT0Y0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 730319-CGA2B2X7R1H102KT0Y0F 60-CGA2B2X7R1H102KT0Y0F
Product Name Ceramic Capacitors - CGA2B2X7R1H102KT0Y0F 0.001uF 50V Capacitor
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details