TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H102K050BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, features a capacitance of 1000 pF with a tolerance of ±10%. It is rated for a voltage of 50 V and utilizes an X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. This capacitor is RoHS compliant, making it suitable for environmentally conscious applications. It is designed for automotive and industrial applications, ensuring reliability under demanding conditions. The product is suitable for use in decoupling, smoothing, and snubber circuits, particularly in inverters or DC-DC converters. The capacitor's construction allows for low residual inductance, enhancing its frequency characteristics.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, features a capacitance of 1000 pF with a tolerance of ±10%. It is rated for a voltage of 50 V and utilizes an X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. This capacitor is RoHS compliant, making it suitable for environmentally conscious applications. It is designed for automotive and industrial applications, ensuring reliability under demanding conditions. The product is suitable for use in decoupling, smoothing, and snubber circuits, particularly in inverters or DC-DC converters. The capacitor's construction allows for low residual inductance, enhancing its frequency characteristics.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H102K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H102K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H102K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5605-1-ND
Ceramic Capacitors 445-5605-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5605-2-ND
Ceramic Capacitors 445-5605-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5605-6-ND
Ceramic Capacitors 445-5605-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-CGA2B2X7R1H102K050BA
1000PF 50V Capacitor 60-CGA2B2X7R1H102K050BA
CAP CER 1000PF 50V X7R 0402 Product overview: CGA2B2X7R1H102K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H102K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: CGA2B2X7R1H102K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H102K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 50V, X7R, 0402; Capacitance Tdk - 04X3146 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, X7R, 0402; Capacitance Tdk
04X3146
Ceramic Capacitor, 1000Pf, 50V, X7R, 0402; Capacitance Tdk 04X3146
CERAMIC CAPACITOR, 1000PF, 50V, X7R, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 50V, X7R, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 10%, X7R, 50 V Rohs Compliant Tdk - 40Y2216 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 10%, X7R, 50 V Rohs Compliant Tdk
40Y2216
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 10%, X7R, 50 V Rohs Compliant Tdk 40Y2216
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1000 pF, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1000 pF, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H102K050BA 445-5605-1-ND 445-5605-6-ND 60-CGA2B2X7R1H102K050BA 04X3146 40Y2216
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitor, 1000Pf, 50V, X7R, 0402; Capacitance Tdk Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 10%, X7R, 50 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details