TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1E103M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1E103M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1E103M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1E103M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 25V Capacitor
60-CGA2B2X7R1E103M050BA
10000PF 25V Capacitor 60-CGA2B2X7R1E103M050BA
CAP CER 10000PF 25V X7R 0402 Product overview: CGA2B2X7R1E103M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1E103M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0402 Product overview: CGA2B2X7R1E103M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1E103M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12243-2-ND
Ceramic Capacitors 445-12243-2-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12243-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12243-6-ND
Ceramic Capacitors 445-12243-6-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12243-1-ND
Ceramic Capacitors 445-12243-1-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 10000PF 25V X7R 0402 - 769-CGA2B2X7R1E103M050BA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 25V X7R 0402
769-CGA2B2X7R1E103M050BA
CAP CER 10000PF 25V X7R 0402 769-CGA2B2X7R1E103M050BA
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4528
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4528
CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1E103M050BA 60-CGA2B2X7R1E103M050BA 445-12243-2-ND 445-12243-6-ND 769-CGA2B2X7R1E103M050BA 29AJ4528
Product Name Multilayer Ceramic Chip Capacitor 10000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 10000PF 25V X7R 0402 Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details