TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X7R1C333M050BA

Description
0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12239-1-ND
Ceramic Capacitors 445-12239-1-ND
0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12239-2-ND
Ceramic Capacitors 445-12239-2-ND
0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12239-6-ND
Ceramic Capacitors 445-12239-6-ND
0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 16V Capacitor
60-CGA2B2X7R1C333M050BA
0.033UF 16V Capacitor 60-CGA2B2X7R1C333M050BA
CAP CER 0.033UF 16V X7R 0402 Product overview: CGA2B2X7R1C333M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1C333M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 16V X7R 0402 Product overview: CGA2B2X7R1C333M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1C333M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X7R1C333M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X7R1C333M050BA
Ceramic Capacitors CGA2B2X7R1C333M050BA
CAP CER 0.033UF 16V X7R 0402

CAP CER 0.033UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-12239-1-ND 445-12239-6-ND 60-CGA2B2X7R1C333M050BA CGA2B2X7R1C333M050BA
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers