CAP CER 0.22UF 16V X7R 0402 Product overview: CGA2B2X7R1C224M050BA
0.22µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.22UF 16V X7R 0402
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA2B2X7R1C224M050BA | 445-CGA2B2X7R1C224M050BADKR-ND | 445-CGA2B2X7R1C224M050BATR-ND | CGA2B2X7R1C224M050BA | 56AJ9713 |
| Product Name | 0.22UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |