General (Up to 50V)
0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 0.047UF 25V X5R 0402 Product overview: CGA2B2X5R1E473K050BA
CAP, AEC-Q200, 0.047UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2X5R1E473K050BA | 445-12181-2-ND | 445-12181-6-ND | 60-CGA2B2X5R1E473K050BA | 78AH1355 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.047UF 25V Capacitor | Cap, Aec-Q200, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |