TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X5R1E333K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X5R1E333K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X5R1E333K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X5R1E333K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12179-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12179-2-ND
Ceramic Capacitors 445-12179-2-ND
0.033µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12179-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12179-1-ND
Ceramic Capacitors 445-12179-1-ND
0.033µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12179-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12179-6-ND
Ceramic Capacitors 445-12179-6-ND
0.033µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 25V Capacitor
60-CGA2B2X5R1E333K050BA
0.033UF 25V Capacitor 60-CGA2B2X5R1E333K050BA
CAP CER 0.033UF 25V X5R 0402 Product overview: CGA2B2X5R1E333K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1E333K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 25V X5R 0402 Product overview: CGA2B2X5R1E333K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1E333K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X5R1E333K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X5R1E333K050BA
Ceramic Capacitors CGA2B2X5R1E333K050BA
CAP CER 0.033UF 25V X5R 0402

CAP CER 0.033UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X5R1E333K050BA 445-12179-2-ND 445-12179-6-ND 60-CGA2B2X5R1E333K050BA CGA2B2X5R1E333K050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.033UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details