General (Up to 50V)
0.022µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.022µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.022µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 0.022UF 25V X5R 0402 Product overview: CGA2B2X5R1E223K050BA
CAP CER 0.022UF 25V X5R 0402
CAP, AEC-Q200, 0.022UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2X5R1E223K050BA | 445-12177-6-ND | 445-12177-2-ND | 60-CGA2B2X5R1E223K050BA | CGA2B2X5R1E223K050BA | 29AJ4526 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.022UF 25V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 0.022Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |